Texas Instruments TM4C129XNCZAD Tiva C Series Microcontroller TM4C129XNCZADI3

Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129XNCZAD Tiva C Series Microcontroller - TM4C129XNCZADI3 - Texas Instruments
Dallas, TX, United States
TM4C129XNCZAD Tiva C Series Microcontroller
TM4C129XNCZADI3
TM4C129XNCZAD Tiva C Series Microcontroller TM4C129XNCZADI3
Tiva C Series Microcontroller 212-NFBGA -40 to 85

Tiva C Series Microcontroller 212-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-37958-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37958-ND
Microcontrollers 296-37958-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-TM4C129XNCZADI3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-TM4C129XNCZADI3
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-TM4C129XNCZADI3
32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, VFBGA Product overview: TM4C129XNCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129XNCZADI3 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, VFBGA Product overview: TM4C129XNCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129XNCZADI3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C129XNCZADI3 - 900326-TM4C129XNCZADI3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C129XNCZADI3
900326-TM4C129XNCZADI3
Embedded - Embedded - Microcontrollers - TM4C129XNCZADI3 900326-TM4C129XNCZADI3
Manufacturer: Texas Instruments Win Source Part Number: 900326-TM4C129XNCZAD I3 Series: Tiva™ C Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10) Core Processor: ARM® Cortex®-M4F Speed: 120MHz Package: Tray Package: 212-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.97V ~ 3.63V Family Name: TM4C129 Categories: Integrated Circuits (ICs) Case / Package: 212-NFBGA (10x10) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-37958-ND, 296-37958

Manufacturer: Texas Instruments
Win Source Part Number: 900326-TM4C129XNCZADI3
Series: Tiva™ C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Package: 212-VFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2.97V ~ 3.63V
Family Name: TM4C129
Categories: Integrated Circuits (ICs)
Case / Package: 212-NFBGA (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-37958-ND, 296-37958

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129XNCZADI3
ARM Microcontrollers - MCU TM4C129XNCZADI3
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129XNCZADI3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129XNCZADI3
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129XNCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site
Embedded - Microcontrollers - TM4C129XNCZADI3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129XNCZADI3
Embedded - Microcontrollers TM4C129XNCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Microcontrollers - TM4C129XNCZADI3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129XNCZADI3
Microcontrollers TM4C129XNCZADI3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now
Microcontrollers - TM4C129XNCZADI3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129XNCZADI3
Microcontrollers TM4C129XNCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129XNCZADI3 296-37958-ND 685-TM4C129XNCZADI3 900326-TM4C129XNCZADI3 TM4C129XNCZADI3 TM4C129XNCZADI3 TM4C129XNCZADI3 TM4C129XNCZADI3 TM4C129XNCZADI3
Product Name TM4C129XNCZAD Tiva C Series Microcontroller Microcontrollers ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C129XNCZADI3 ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 256 KB 256 KB 256 KB 1000 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB CAN; UART; USART; USB I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, EBI/EMI
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers