Texas Instruments TM4C1237H6PGE Tiva C Series Microcontroller TM4C1237H6PGEI7R

Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1237H6PGE Tiva C Series Microcontroller - TM4C1237H6PGEI7R - Texas Instruments
Dallas, TX, United States
TM4C1237H6PGE Tiva C Series Microcontroller
TM4C1237H6PGEI7R
TM4C1237H6PGE Tiva C Series Microcontroller TM4C1237H6PGEI7R
Tiva C Series Microcontroller 144-LQFP -40 to 85

Tiva C Series Microcontroller 144-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C1237H6PGEI7R
ARM Cortex-M 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C1237H6PGEI7R
32b ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 105 GPIO, LQFP Product overview: TM4C1237H6PGEI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237H6PGEI7R can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 105 GPIO, LQFP Product overview: TM4C1237H6PGEI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237H6PGEI7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1237H6PGEI7R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1237H6PGEI7R-ND
Microcontrollers TM4C1237H6PGEI7R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1237H6PGEI7R - 797213-TM4C1237H6PGEI7R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1237H6PGEI7R
797213-TM4C1237H6PGEI7R
Embedded - Embedded - Microcontrollers - TM4C1237H6PGEI7R 797213-TM4C1237H6PGEI7R
Manufacturer: Texas Instruments Win Source Part Number: 797213-TM4C1237H6PGE I7R Series: Tiva C Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1237H6PGE Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE- AX; uPD70F3344GJ(A)-GAE- AX; MAX32625IWY+W; MAX32626IWY+W; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Texas Instruments
Win Source Part Number: 797213-TM4C1237H6PGEI7R
Series: Tiva C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1237H6PGE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE-AX; uPD70F3344GJ(A)-GAE-AX; MAX32625IWY+W; MAX32626IWY+W;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
MCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R - 815-TM4C1237H6PGEI7R - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R
815-TM4C1237H6PGEI7R
MCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R 815-TM4C1237H6PGEI7R
MCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R

MCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R

Supplier's Site
Embedded - Microcontrollers - TM4C1237H6PGEI7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1237H6PGEI7R
Embedded - Microcontrollers TM4C1237H6PGEI7R
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1237H6PGEI7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1237H6PGEI7R
Microcontrollers TM4C1237H6PGEI7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1237H6PGEI7R
ARM Microcontrollers - MCU TM4C1237H6PGEI7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1237H6PGEI7R 685-TM4C1237H6PGEI7R TM4C1237H6PGEI7R-ND 797213-TM4C1237H6PGEI7R 815-TM4C1237H6PGEI7R TM4C1237H6PGEI7R TM4C1237H6PGEI7R TM4C1237H6PGEI7R
Product Name TM4C1237H6PGE Tiva C Series Microcontroller ARM Cortex-M 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1237H6PGEI7R MCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 32 KB 256 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN CAN; SPI; UART; USART; USB I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, SPI, UART, USART, USB
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers