EMBEDDED POWER
RISC Microcontroller, 32-Bit, FLASH, 40MHz, CMOS, PQCC48
EMBEDDED POWER
EMBEDDED POWER
ARM Microcontrollers - MCU EMBEDDED POWER
EMBEDDED POWER
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9845QXXUMA1TR-ND | TLE9845QXXUMA1 | TLE9845QXXUMA1 | TLE9845QXXUMA1 | TLE9845QXXUMA1 | TLE9845QXXUMA1 |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | |
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM Type | Flash | Flash | ||||
| Supply Voltage | 3 to 28 volts | 3 to 28 volts | 28 to 3 volts | |||
| Serial Interface | UART | UART; LIN, SSI, UART | ||||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; VQFN48 | Other; 48-VFQFN Exposed Pad |