IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 40MHz, CMOS
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9873QXW40XUMA1DKR-ND | TLE9873QXW40XUMA1 | TLE9873QXW40XUMA1 | TLE9873QXW40XUMA1 | TLE9873QXW40XUMA1 |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | |
| RAM | 3 KB | 3 KB | 3 KB | ||
| ROM Type | Flash | Flash | |||
| Supply Voltage | 5.5 to 28 volts | 5.5 to 28 volts | |||
| Serial Interface | UART | UART; LIN, SSI, UART | |||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; PG-VQFN-48 | Other; 48-VFQFN Exposed Pad |