Texas Instruments TM4C129XNCZAD Tiva C Series Microcontroller TM4C129XNCZADT3

Description
Tiva C Series Microcontroller 212-NFBGA -40 to 105
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 212-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129XNCZAD Tiva C Series Microcontroller - TM4C129XNCZADT3 - Texas Instruments
Dallas, TX, United States
TM4C129XNCZAD Tiva C Series Microcontroller
TM4C129XNCZADT3
TM4C129XNCZAD Tiva C Series Microcontroller TM4C129XNCZADT3
Tiva C Series Microcontroller 212-NFBGA -40 to 105

Tiva C Series Microcontroller 212-NFBGA -40 to 105

Buy Now Datasheet
ARM Cortex-M 32-bit 1MB 256KB Embedded Microcontroller MCU - 685-TM4C129XNCZADT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 256KB Embedded Microcontroller MCU
685-TM4C129XNCZADT3
ARM Cortex-M 32-bit 1MB 256KB Embedded Microcontroller MCU 685-TM4C129XNCZADT3
32-bit ARM Cortex-M4F MCU, 1MB Flash, 256KB RAM, 120MHz, 140 I/O Product overview: TM4C129XNCZADT3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 256KB, 120MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129XNCZADT3 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 1MB Flash, 256KB RAM, 120MHz, 140 I/O Product overview: TM4C129XNCZADT3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 256KB, 120MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129XNCZADT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318555-TM4C129XNCZADT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318555-TM4C129XNCZADT3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318555-TM4C129XNCZADT3
Manufacturer: Texas Instruments Win Source Part Number: 1318555-TM4C129XNCZA DT3 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4F Speed: 120MHz Standard Package: 184 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supplier Device Package: 212-NFBGA (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 212-VFBGA ECCN: 5A992C Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: TM4C129 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318555-TM4C129XNCZADT3
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Standard Package: 184
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supplier Device Package: 212-NFBGA (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 212-VFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: TM4C129
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - TM4C129XNCZADT3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C129XNCZADT3-ND
Microcontrollers TM4C129XNCZADT3-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Microcontrollers - TM4C129XNCZADT3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129XNCZADT3
Microcontrollers TM4C129XNCZADT3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C129XNCZADT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129XNCZADT3
Embedded - Microcontrollers TM4C129XNCZADT3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129XNCZADT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129XNCZADT3
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129XNCZADT3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129XNCZADT3
ARM Microcontrollers - MCU TM4C129XNCZADT3
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C129XNCZADT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129XNCZADT3
Microcontrollers TM4C129XNCZADT3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129XNCZADT3 685-TM4C129XNCZADT3 1318555-TM4C129XNCZADT3 TM4C129XNCZADT3-ND TM4C129XNCZADT3 TM4C129XNCZADT3 TM4C129XNCZADT3 TM4C129XNCZADT3 TM4C129XNCZADT3
Product Name TM4C129XNCZAD Tiva C Series Microcontroller ARM Cortex-M 32-bit 1MB 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 256 KB 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details