Texas Instruments TM4C1230D5PM Tiva C Series Microcontroller TM4C1230D5PMI

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1230D5PM Tiva C Series Microcontroller - TM4C1230D5PMI - Texas Instruments
Dallas, TX, United States
TM4C1230D5PM Tiva C Series Microcontroller
TM4C1230D5PMI
TM4C1230D5PM Tiva C Series Microcontroller TM4C1230D5PMI
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 64KB Embedded Microcontroller MCU
685-TM4C1230D5PMI
32-bit 80MHz 64KB Embedded Microcontroller MCU 685-TM4C1230D5PMI
32-Bit ARM MCU, 80MHz, 64KB Flash, LQFP-64, 12-Bit ADC Product overview: TM4C1230D5PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1230D5PMI can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 80MHz, 64KB Flash, LQFP-64, 12-Bit ADC Product overview: TM4C1230D5PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1230D5PMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C1230D5PMI - 081238-TM4C1230D5PMI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1230D5PMI
081238-TM4C1230D5PMI
Embedded - Embedded - Microcontrollers - TM4C1230D5PMI 081238-TM4C1230D5PMI
Manufacturer: Texas Instruments Win Source Part Number: 081238-TM4C1230D5PMI Packaging: Tray Core Processor: ARM Cortex-M4F Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 3.63 V Part Core Size: 32-Bit Data RAM Size: 24K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081238-TM4C1230D5PMI
Packaging: Tray
Core Processor: ARM Cortex-M4F
Number of I/O: 49
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.08 V to 3.63 V
Part Core Size: 32-Bit
Data RAM Size: 24K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-35799-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35799-ND
Microcontrollers 296-35799-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 2683621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2683621
Microcontrollers 2683621
32Bit ARM Micros - MCU, TM4C1230D5PMI

32Bit ARM Micros - MCU, TM4C1230D5PMI

Supplier's Site
Microcontrollers - 2683621P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2683621P
Microcontrollers 2683621P
32Bit ARM Micros - MCU, TM4C1230D5PMI

32Bit ARM Micros - MCU, TM4C1230D5PMI

Supplier's Site
Microcontrollers - 2683620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2683620
Microcontrollers 2683620
32Bit ARM Micros - MCU, TM4C1230D5PMI

32Bit ARM Micros - MCU, TM4C1230D5PMI

Supplier's Site
Microcontrollers - TM4C1230D5PMI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1230D5PMI
Microcontrollers TM4C1230D5PMI
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1230D5PMI
ARM Microcontrollers - MCU TM4C1230D5PMI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1230D5PMI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1230D5PMI
Embedded - Microcontrollers TM4C1230D5PMI
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-64; Product Range Texas Instruments - 29AH8025 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-64; Product Range Texas Instruments
29AH8025
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-64; Product Range Texas Instruments 29AH8025
MCU, 32BIT, CORTEX-M4F, 80MHZ, LQFP-64; Product Range:TIVA Family TM4C123x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:24KB; No. of Pins:64Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4F, 80MHZ, LQFP-64; Product Range:TIVA Family TM4C123x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:24KB; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site
Microcontrollers - TM4C1230D5PMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1230D5PMI
Microcontrollers TM4C1230D5PMI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1230D5PMI 685-TM4C1230D5PMI 081238-TM4C1230D5PMI 296-35799-ND 2683621 TM4C1230D5PMI TM4C1230D5PMI TM4C1230D5PMI 29AH8025 TM4C1230D5PMI
Product Name TM4C1230D5PM Tiva C Series Microcontroller 32-bit 80MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C1230D5PMI Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-64; Product Range Texas Instruments Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 24 KB 24 KB 64 KB 24 KB 24 KB 24 KB 24 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN, I2S CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products