Texas Instruments TM4C1230E6PM Tiva C Series Microcontroller TM4C1230E6PMI7

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1230E6PMI7 is a Tiva C Series microcontroller based on the ARM Cortex-M4F processor with integrated floating-point unit, designed for embedded control applications. It is packaged in a 64-pin LQFP with dimensions of 10 mm × 10 mm, operates from -40°C to 85°C, and meets RoHS standards. The device includes 256 KB of flash memory, 32 KB of SRAM, 2 KB of EEPROM, 12-bit ADC with 12 channels, multiple serial interfaces including UART, I2C, SSI, and CAN, 49 GPIOs, and hardware support for JTAG and SWD debugging. The part supports AEC-Q100 qualifications and is compliant with IEEE 802.3at, UL 94 V-0, and IEC 60286-3. Package is available in tray format with lead finish NIPDAU and MSL rating Level-3-260°C-168HR.

Datasheet Summary
Powered by GS/AI

The TM4C1230E6PMI7 is a Tiva C Series microcontroller based on the ARM Cortex-M4F processor with integrated floating-point unit, designed for embedded control applications. It is packaged in a 64-pin LQFP with dimensions of 10 mm × 10 mm, operates from -40°C to 85°C, and meets RoHS standards. The device includes 256 KB of flash memory, 32 KB of SRAM, 2 KB of EEPROM, 12-bit ADC with 12 channels, multiple serial interfaces including UART, I2C, SSI, and CAN, 49 GPIOs, and hardware support for JTAG and SWD debugging. The part supports AEC-Q100 qualifications and is compliant with IEEE 802.3at, UL 94 V-0, and IEC 60286-3. Package is available in tray format with lead finish NIPDAU and MSL rating Level-3-260°C-168HR.

Suppliers

Company
Product
Description
Supplier Links
TM4C1230E6PM Tiva C Series Microcontroller - TM4C1230E6PMI7 - Texas Instruments
Dallas, TX, United States
TM4C1230E6PM Tiva C Series Microcontroller
TM4C1230E6PMI7
TM4C1230E6PM Tiva C Series Microcontroller TM4C1230E6PMI7
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-45041-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45041-ND
Microcontrollers 296-45041-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1230E6PMI7 - 797179-TM4C1230E6PMI7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1230E6PMI7
797179-TM4C1230E6PMI7
Embedded - Embedded - Microcontrollers - TM4C1230E6PMI7 797179-TM4C1230E6PMI7
Manufacturer: Texas Instruments Win Source Part Number: 797179-TM4C1230E6PMI 7 Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 49 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1230E6PM Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STM32F413RHT6; STM32F413RGT3; STM32L552RET6P; SPC570S40E1CEFAY ; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Texas Instruments
Win Source Part Number: 797179-TM4C1230E6PMI7
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 49
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1230E6PM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM32F413RHT6; STM32F413RGT3; STM32L552RET6P; SPC570S40E1CEFAY ;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU
685-TM4C1230E6PMI7
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU 685-TM4C1230E6PMI7
32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP Product overview: TM4C1230E6PMI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1230E6PMI7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP Product overview: TM4C1230E6PMI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1230E6PMI7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1230E6PMI7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1230E6PMI7
Microcontrollers TM4C1230E6PMI7
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1230E6PMI7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1230E6PMI7
Microcontrollers TM4C1230E6PMI7
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1230E6PMI7
ARM Microcontrollers - MCU TM4C1230E6PMI7
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1230E6PMI7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1230E6PMI7
Embedded - Microcontrollers TM4C1230E6PMI7
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1230E6PMI7 296-45041-ND 797179-TM4C1230E6PMI7 685-TM4C1230E6PMI7 TM4C1230E6PMI7 TM4C1230E6PMI7 TM4C1230E6PMI7 TM4C1230E6PMI7
Product Name TM4C1230E6PM Tiva C Series Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1230E6PMI7 ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART I2C, SPI, IrDA, UART, USART, CAN
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers