3-Phase Bridge Driver Integrated ARM Cortex M3
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9879QXA20XUMA2 | TLE9879QXA20XUMA2TR-ND | TLE9879QXA20XUMA2 | TLE9879QXA20XUMA2 | TLE9879QXA20XUMA2 |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| Package Type | Other; VQFN48 | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| RAM | 6 KB | 6 KB | 6 KB | ||
| ROM Type | Flash | ||||
| Supply Voltage | 5.5 to 28 volts | 5.5 to 28 volts | 28 to 5.5 volts |