Piccolo Microcontroller 38-TSSOP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 38-TSSOP
32-bit Microcontrollers - MCU Piccolo MCU
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 38-TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F280230DAS | TMS320F280230DAS-ND | TMS320F280230DAS | TMS320F280230DAS | TMS320F280230DAS | TMS320F280230DAS |
| Product Name | TMS320F280230 Piccolo Microcontroller | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12-Bit | Other; A/D 6x12b | ||||
| RAM | 8 KB | 4 KB | 4 KB | 4 KB | ||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART |