Texas Instruments TMS320F28015 32-Bit Digital Signal Controller with Flash TMS320F28015ZGMA

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28015 32-Bit Digital Signal Controller with Flash - TMS320F28015ZGMA - Texas Instruments
Dallas, TX, United States
TMS320F28015 32-Bit Digital Signal Controller with Flash
TMS320F28015ZGMA
TMS320F28015 32-Bit Digital Signal Controller with Flash TMS320F28015ZGMA
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Microcontrollers - TMS320F28015ZGMA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28015ZGMA-ND
Microcontrollers TMS320F28015ZGMA-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28015ZGMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28015ZGMA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28015ZGMA
IC MCU 32BIT 32KB FLASH 100BGA

IC MCU 32BIT 32KB FLASH 100BGA

Supplier's Site
Microcontrollers - TMS320F28015ZGMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28015ZGMA
Microcontrollers TMS320F28015ZGMA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28015ZGMA TMS320F28015ZGMA-ND TMS320F28015ZGMA TMS320F28015ZGMA
Product Name TMS320F28015 32-Bit Digital Signal Controller with Flash Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products