Infineon Technologies AG 32-bit 32BIT 128KB Embedded Microcontroller MCU TLE9879QTW40XUMA1

Description
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: TLE9879QTW40XUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TLE9879QTW40XUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: TLE9879QTW40XUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TLE9879QTW40XUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE9879QTW40XUMA1 is a microcontroller designed for automotive applications, featuring a 32-bit Arm Cortex-M3 core operating at 40 MHz. It includes 128 KB of flash memory and 6 KB of RAM, making it suitable for various control tasks. The device supports a wide input voltage range from 5.5 V to 27 V and operates within an extended temperature range of -40°C to +175°C, ensuring reliability in harsh automotive environments. This microcontroller integrates a MOSFET driver with a charge pump, a LIN 2.2 transceiver, and a high-speed operational amplifier for motor current sensing via shunt. It is validated according to AEC-Q100/101 standards, confirming its suitability for automotive applications. Potential applications include wipers, auxiliary pumps, fans, window lifts, sunroofs, and tailgates, making it a versatile choice for automotive engineers.

Datasheet Summary
Powered by GS/AI

The TLE9879QTW40XUMA1 is a microcontroller designed for automotive applications, featuring a 32-bit Arm Cortex-M3 core operating at 40 MHz. It includes 128 KB of flash memory and 6 KB of RAM, making it suitable for various control tasks. The device supports a wide input voltage range from 5.5 V to 27 V and operates within an extended temperature range of -40°C to +175°C, ensuring reliability in harsh automotive environments. This microcontroller integrates a MOSFET driver with a charge pump, a LIN 2.2 transceiver, and a high-speed operational amplifier for motor current sensing via shunt. It is validated according to AEC-Q100/101 standards, confirming its suitability for automotive applications. Potential applications include wipers, auxiliary pumps, fans, window lifts, sunroofs, and tailgates, making it a versatile choice for automotive engineers.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-TLE9879QTW40XUMA1
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-TLE9879QTW40XUMA1
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: TLE9879QTW40XUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TLE9879QTW40XUMA 1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48TQFP Product overview: TLE9879QTW40XUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TLE9879QTW40XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2584163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2584163
Microcontrollers 2584163
INFINEON MICROCOTROLLER EMBEDDED POWER T

INFINEON MICROCOTROLLER EMBEDDED POWER T

Supplier's Site
Microcontrollers - 2584163P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2584163P
Microcontrollers 2584163P
INFINEON MICROCOTROLLER EMBEDDED POWER T

INFINEON MICROCOTROLLER EMBEDDED POWER T

Supplier's Site
Microcontrollers - 2584161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2584161
Microcontrollers 2584161
INFINEON MICROCOTROLLER EMBEDDED POWER T

INFINEON MICROCOTROLLER EMBEDDED POWER T

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322735-TLE9879QTW40XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322735-TLE9879QTW40XUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322735-TLE9879QTW40XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1322735-TLE9879QTW40 XUMA1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M3 Speed: 40MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: LINbus, SPI, SSC, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 6K x 8 Data Converters: A/D 5x10b Sigma-Delta Oscillator Type: Internal Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: 48-TQFP Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 5.5V ~ 27V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: SP002662482,448-TLE9 879QTW40XUMA1TR,448- TLE9879QTW40XUMA1DKR ,448-TLE9879QTW40XUM A1CT Base Product Number: TLE9879 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1322735-TLE9879QTW40XUMA1
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: LINbus, SPI, SSC, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 6K x 8
Data Converters: A/D 5x10b Sigma-Delta
Oscillator Type: Internal
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: 48-TQFP Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 5.5V ~ 27V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: SP002662482,448-TLE9879QTW40XUMA1TR,448-TLE9879QTW40XUMA1DKR,448-TLE9879QTW40XUMA1CT
Base Product Number: TLE9879
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - TLE9879QTW40XUMA1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Application Specific Microcontrollers - 448-TLE9879QTW40XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
448-TLE9879QTW40XUMA1TR-ND
Application Specific Microcontrollers 448-TLE9879QTW40XUMA1TR-ND
ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Application Specific Microcontrollers - 448-TLE9879QTW40XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
448-TLE9879QTW40XUMA1CT-ND
Application Specific Microcontrollers 448-TLE9879QTW40XUMA1CT-ND
ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Application Specific Microcontrollers - 448-TLE9879QTW40XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
448-TLE9879QTW40XUMA1DKR-ND
Application Specific Microcontrollers 448-TLE9879QTW40XUMA1DKR-ND
ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - TLE9879QTW40XUMA1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TLE9879QTW40XUMA1
Microcontrollers TLE9879QTW40XUMA1
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TLE9879QTW40XUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TLE9879QTW40XUMA1
Embedded - Microcontrollers TLE9879QTW40XUMA1
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TLE9879QTW40XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TLE9879QTW40XUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers TLE9879QTW40XUMA1
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site
Microcontrollers - TLE9879QTW40XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TLE9879QTW40XUMA1
Microcontrollers TLE9879QTW40XUMA1
ARM® Cortex®-M3 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M3 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TLE9879QTW40XUMA1 2584163 1322735-TLE9879QTW40XUMA1 TLE9879QTW40XUMA1 448-TLE9879QTW40XUMA1TR-ND TLE9879QTW40XUMA1 TLE9879QTW40XUMA1 TLE9879QTW40XUMA1 TLE9879QTW40XUMA1
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Application Specific Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB
ROM 4 KB 4 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details