Texas Instruments TM4C1233D5PZ Tiva C Series Microcontroller TM4C1233D5PZI7R

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1233D5PZ Tiva C Series Microcontroller - TM4C1233D5PZI7R - Texas Instruments
Dallas, TX, United States
TM4C1233D5PZ Tiva C Series Microcontroller
TM4C1233D5PZI7R
TM4C1233D5PZ Tiva C Series Microcontroller TM4C1233D5PZI7R
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU
685-TM4C1233D5PZI7R
ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU 685-TM4C1233D5PZI7R
32-bit ARM Cortex-M4F MCU, 80MHz, 64KB Flash, 24KB RAM, 69 I/O, 100-LQFP Product overview: TM4C1233D5PZI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233D5PZI7R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 64KB Flash, 24KB RAM, 69 I/O, 100-LQFP Product overview: TM4C1233D5PZI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233D5PZI7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1233D5PZI7R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1233D5PZI7R-ND
Microcontrollers TM4C1233D5PZI7R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1233D5PZI7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1233D5PZI7R
Embedded - Microcontrollers TM4C1233D5PZI7R
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1233D5PZI7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1233D5PZI7R
Microcontrollers TM4C1233D5PZI7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1233D5PZI7R
ARM Microcontrollers - MCU TM4C1233D5PZI7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1233D5PZI7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1233D5PZI7R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1233D5PZI7R
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1233D5PZI7R 685-TM4C1233D5PZI7R TM4C1233D5PZI7R-ND TM4C1233D5PZI7R TM4C1233D5PZI7R TM4C1233D5PZI7R TM4C1233D5PZI7R
Product Name TM4C1233D5PZ Tiva C Series Microcontroller ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 24 KB 24 KB 24 KB 24 KB 24 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN CAN; SPI; UART; USART; USB
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details