Texas Instruments TM4C1231H6PGE Tiva C Series Microcontroller TM4C1231H6PGEI7R

Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1231H6PGE Tiva C Series Microcontroller - TM4C1231H6PGEI7R - Texas Instruments
Dallas, TX, United States
TM4C1231H6PGE Tiva C Series Microcontroller
TM4C1231H6PGEI7R
TM4C1231H6PGE Tiva C Series Microcontroller TM4C1231H6PGEI7R
Tiva C Series Microcontroller 144-LQFP -40 to 85

Tiva C Series Microcontroller 144-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - TM4C1231H6PGEI7R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1231H6PGEI7R-ND
Microcontrollers TM4C1231H6PGEI7R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1231H6PGEI7R - 797189-TM4C1231H6PGEI7R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1231H6PGEI7R
797189-TM4C1231H6PGEI7R
Embedded - Embedded - Microcontrollers - TM4C1231H6PGEI7R 797189-TM4C1231H6PGEI7R
Manufacturer: Texas Instruments Win Source Part Number: 797189-TM4C1231H6PGE I7R Series: Tiva C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1231H6PGE Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE- AX; uPD70F3344GJ(A)-GAE- AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Texas Instruments
Win Source Part Number: 797189-TM4C1231H6PGEI7R
Series: Tiva C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1231H6PGE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE-AX; uPD70F3344GJ(A)-GAE-AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU
685-TM4C1231H6PGEI7R
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU 685-TM4C1231H6PGEI7R
32-bit ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 105 I/O, LQFP Product overview: TM4C1231H6PGEI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231H6PGEI7R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 105 I/O, LQFP Product overview: TM4C1231H6PGEI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231H6PGEI7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231H6PGEI7R
ARM Microcontrollers - MCU TM4C1231H6PGEI7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C1231H6PGEI7R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1231H6PGEI7R
Microcontrollers TM4C1231H6PGEI7R
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231H6PGEI7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231H6PGEI7R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231H6PGEI7R
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - TM4C1231H6PGEI7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231H6PGEI7R
Embedded - Microcontrollers TM4C1231H6PGEI7R
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1231H6PGEI7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231H6PGEI7R
Microcontrollers TM4C1231H6PGEI7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231H6PGEI7R TM4C1231H6PGEI7R-ND 797189-TM4C1231H6PGEI7R 685-TM4C1231H6PGEI7R TM4C1231H6PGEI7R TM4C1231H6PGEI7R TM4C1231H6PGEI7R TM4C1231H6PGEI7R TM4C1231H6PGEI7R
Product Name TM4C1231H6PGE Tiva C Series Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1231H6PGEI7R ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART I2C, SPI, IrDA, UART, USART, CAN
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers