The TMS320F28026DAS is a 32-bit microcontroller from the TMS320F2802x family, designed for real-time control applications such as motor drives and digital power systems. It features a 60 MHz, 50 MHz, or 40 MHz TMS320C28x CPU, 16 Kbytes of on-chip flash memory, and 6 Kbytes of SARAM. The device is packaged in a 38-pin TSSOP with dimensions of 12.5 mm × 6.2 mm and offers 22 multiplexed GPIO pins, a 12-bit ADC with 13 channels, ePWM, HRPWM, eCAP, I2C, SPI, and SCI peripherals. It operates from a single 3.3-V supply with no power sequencing requirement and includes an integrated voltage regulator. The part qualifies for automotive applications with AEC-Q100 certification and supports operating temperatures from -40°C to 125°C.
Piccolo Microcontroller 38-TSSOP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 38-TSSOP
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 60MHz, CMOS, PDSO38
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 32KB FLASH 38TSSOP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 38-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28026DAS | 296-27293-5-ND | TMS320F28026DAS | TMS320F28026DAS | TMS320F28026DAS | TMS320F28026DAS |
| Product Name | TMS320F28026 Piccolo Microcontroller | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12-Bit | Other; A/D 7x12b | ||||
| RAM | 12 KB | 6 KB | 6 KB | 6 KB | ||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART |