Texas Instruments TM4C1230C3PM Tiva C Series Microcontroller TM4C1230C3PMI

Description
Tiva C Series Microcontroller 64-LQFP 0 to 0
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1230C3PM Tiva C Series Microcontroller - TM4C1230C3PMI - Texas Instruments
Dallas, TX, United States
TM4C1230C3PM Tiva C Series Microcontroller
TM4C1230C3PMI
TM4C1230C3PM Tiva C Series Microcontroller TM4C1230C3PMI
Tiva C Series Microcontroller 64-LQFP 0 to 0

Tiva C Series Microcontroller 64-LQFP 0 to 0

Buy Now Datasheet
Microcontrollers - 296-35798-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35798-ND
Microcontrollers 296-35798-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 32KB 12KB Embedded Microcontroller MCU
685-TM4C1230C3PMI
32-bit 80MHz 32KB 12KB Embedded Microcontroller MCU 685-TM4C1230C3PMI
32-Bit ARM MCU, 80MHz, 32KB Flash, 12KB RAM, LQFP-64 Product overview: TM4C1230C3PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 32KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 32KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1230C3PMI can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 80MHz, 32KB Flash, 12KB RAM, LQFP-64 Product overview: TM4C1230C3PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 32KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 32KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1230C3PMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C1230C3PMI - 797177-TM4C1230C3PMI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1230C3PMI
797177-TM4C1230C3PMI
Embedded - Embedded - Microcontrollers - TM4C1230C3PMI 797177-TM4C1230C3PMI
Manufacturer: Texas Instruments Win Source Part Number: 797177-TM4C1230C3PMI Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 49 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 12K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1230C3PM Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STM32F413RHT6; STM32F413RGT3; STM32L552RET6P; SPC570S40E1CEFAY ; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797177-TM4C1230C3PMI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 49
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 12K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1230C3PM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM32F413RHT6; STM32F413RGT3; STM32L552RET6P; SPC570S40E1CEFAY ;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TM4C1230C3PMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1230C3PMI
Microcontrollers TM4C1230C3PMI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - TM4C1230C3PMI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1230C3PMI
Embedded - Microcontrollers TM4C1230C3PMI
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1230C3PMI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1230C3PMI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1230C3PMI
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1230C3PMI
ARM Microcontrollers - MCU TM4C1230C3PMI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C1230C3PMI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1230C3PMI
Microcontrollers TM4C1230C3PMI
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1230C3PMI 296-35798-ND 685-TM4C1230C3PMI 797177-TM4C1230C3PMI TM4C1230C3PMI TM4C1230C3PMI TM4C1230C3PMI TM4C1230C3PMI TM4C1230C3PMI
Product Name TM4C1230C3PM Tiva C Series Microcontroller Microcontrollers 32-bit 80MHz 32KB 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C1230C3PMI Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 12 KB 12 KB 12 KB 32 KB 12 KB 12 KB 12 KB
Serial Interface I²C; UART CAN; SPI; UART; USART I2C, SPI, IrDA, UART, USART, CAN, I2S
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details