RISC Microcontroller, 32-Bit, 40MHz
ARM® Cortex®-M0 AURIX™ Microcontroller IC 32-Bit Single-Core 40MHz 48KB (48K x 8) FLASH PG-VQFN-48-31
IC MCU 32BIT 48KB FLASH 48VQFN
IC MCU 32BIT 48KB FLASH 48VQFN
EMBEDDED POWER PG-VQFN-48
EMBEDDED POWER PG-VQFN-48
ARM® Cortex®-M0 AURIX™ Microcontroller IC 32-Bit Single-Core 40MHz 48KB (48K x 8) FLASH PG-VQFN-48-31
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9850QXXUMA1 | 448-TLE9850QXXUMA1TR-ND | TLE9850QXXUMA1 | TLE9850QXXUMA1 | TLE9850QXXUMA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | Active | ||
| Package Type | Other; PG-VQFN-48 | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | 8 Bit; Other; A/D 9x8b, 12x10b |