Texas Instruments TM4C1237H6PZ Tiva C Series Microcontroller TM4C1237H6PZI

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1237H6PZ Tiva C Series Microcontroller - TM4C1237H6PZI - Texas Instruments
Dallas, TX, United States
TM4C1237H6PZ Tiva C Series Microcontroller
TM4C1237H6PZI
TM4C1237H6PZ Tiva C Series Microcontroller TM4C1237H6PZI
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318558-TM4C1237H6PZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318558-TM4C1237H6PZI
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318558-TM4C1237H6PZI
Manufacturer: Texas Instruments Win Source Part Number: 1318558-TM4C1237H6PZ I Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4F Speed: 80MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 69 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-35832,-TM4C1237 H6PZI-ND,296-35832,T EXTISTM4C1237H6PZI,2 156-TM4C1237H6PZI,-2 96-35832-ND Base Product Number: TM4C1237 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318558-TM4C1237H6PZI
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 69
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-35832,-TM4C1237H6PZI-ND,296-35832,TEXTISTM4C1237H6PZI,2156-TM4C1237H6PZI,-296-35832-ND
Base Product Number: TM4C1237
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-35832-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35832-ND
Microcontrollers 296-35832-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C1237H6PZI
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C1237H6PZI
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C1237H6PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237H6PZI can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C1237H6PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237H6PZI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1237H6PZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1237H6PZI
Microcontrollers TM4C1237H6PZI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1237H6PZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1237H6PZI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1237H6PZI
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TM4C1237H6PZI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1237H6PZI
Microcontrollers TM4C1237H6PZI
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
IC MCU 32BIT 256KB FLASH 100LQFP - 815-TM4C1237H6PZI - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100LQFP
815-TM4C1237H6PZI
IC MCU 32BIT 256KB FLASH 100LQFP 815-TM4C1237H6PZI
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1237H6PZI
ARM Microcontrollers - MCU TM4C1237H6PZI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1237H6PZI 1318558-TM4C1237H6PZI 296-35832-ND 685-TM4C1237H6PZI TM4C1237H6PZI TM4C1237H6PZI TM4C1237H6PZI 815-TM4C1237H6PZI TM4C1237H6PZI
Product Name TM4C1237H6PZ Tiva C Series Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 256KB FLASH 100LQFP ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, CAN, I2S I²C; SPI; UART; USB; CAN, I2C, I2S, SPI, UART, USB
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 12
Unlock Full Specs
to access all available technical data

Similar Products