Texas Instruments TMS320F28026F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28026FPTT

Description
Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28026F Piccolo Microcontroller with InstaSPIN-FOC
TMS320F28026FPTT
TMS320F28026F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28026FPTT
Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 105

Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28026FPTT - 808977-TMS320F28026FPTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28026FPTT
808977-TMS320F28026FPTT
Embedded - Embedded - Microcontrollers - TMS320F28026FPTT 808977-TMS320F28026FPTT
Manufacturer: Texas Instruments Win Source Part Number: 808977-TMS320F28026F PTT Packaging: Tray Mounting Style: SMD Core Processor: C28x Speed: 60MHz Core Size: 32-Bit Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 6K x 16 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Part Number Series: TMS320F28026 Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V

Manufacturer: Texas Instruments
Win Source Part Number: 808977-TMS320F28026FPTT
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 60MHz
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: TMS320F28026
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V

Buy Now
 - TMS320F28026FPTT - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 60MHz, CMOS, PQFP48

Microcontroller, 32-Bit, FLASH, TMS320 CPU, 60MHz, CMOS, PQFP48

Supplier's Site Datasheet
Microcontrollers - 296-36529-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36529-ND
Microcontrollers 296-36529-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
32-bit 60MHz 32KB Embedded Microcontroller MCU - 685-TMS320F28026FPTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 32KB Embedded Microcontroller MCU
685-TMS320F28026FPTT
32-bit 60MHz 32KB Embedded Microcontroller MCU 685-TMS320F28026FPTT
32-bit MCU, 60MHz, 32KB Flash, LQFP, -40 to 105°C Product overview: TMS320F28026FPTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28026FPTT can be used for catalog matching and distributor lookup.

32-bit MCU, 60MHz, 32KB Flash, LQFP, -40 to 105°C Product overview: TMS320F28026FPTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28026FPTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28026FPTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28026FPTT
Microcontrollers TMS320F28026FPTT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28026FPTT
32-bit Microcontrollers - MCU TMS320F28026FPTT
32-bit Microcontrollers - MCU Piccolo MicroCntrllr

32-bit Microcontrollers - MCU Piccolo MicroCntrllr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28026FPTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28026FPTT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28026FPTT
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28026FPTT 808977-TMS320F28026FPTT TMS320F28026FPTT 296-36529-ND 685-TMS320F28026FPTT TMS320F28026FPTT TMS320F28026FPTT TMS320F28026FPTT
Product Name TMS320F28026F Piccolo Microcontroller with InstaSPIN-FOC Embedded - Embedded - Microcontrollers - TMS320F28026FPTT Microcontrollers 32-bit 60MHz 32KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 10 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers