Texas Instruments TMS320F28023 Piccolo Microcontroller TMS320F28023PTS

Description
Piccolo Microcontroller 48-LQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 48-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28023 Piccolo Microcontroller - TMS320F28023PTS - Texas Instruments
Dallas, TX, United States
TMS320F28023 Piccolo Microcontroller
TMS320F28023PTS
TMS320F28023 Piccolo Microcontroller TMS320F28023PTS
Piccolo Microcontroller 48-LQFP -40 to 125

Piccolo Microcontroller 48-LQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28023PTS - 1271245-TMS320F28023PTS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28023PTS
1271245-TMS320F28023PTS
Embedded - Embedded - Microcontrollers - TMS320F28023PTS 1271245-TMS320F28023PTS
Manufacturer: Texas Instruments Win Source Part Number: 1271245-TMS320F28023 PTS Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 50MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 6K x 16 Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28023P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): TMS320F28023PTQ; STM32F423CHU6; STM32F301C8T6TR; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271245-TMS320F28023PTS
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 50MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28023P
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): TMS320F28023PTQ; STM32F423CHU6; STM32F301C8T6TR;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 50MHz 64KB 3.3V Embedded Microcontroller MCU - 685-TMS320F28023PTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHz 64KB 3.3V Embedded Microcontroller MCU
685-TMS320F28023PTS
32-bit 50MHz 64KB 3.3V Embedded Microcontroller MCU 685-TMS320F28023PTS
32-bit MCU, 50MHz, 64KB Flash, LQFP, 22 I/O, 3.3V Product overview: TMS320F28023PTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28023PTS can be used for catalog matching and distributor lookup.

32-bit MCU, 50MHz, 64KB Flash, LQFP, 22 I/O, 3.3V Product overview: TMS320F28023PTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28023PTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28023PTS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28023PTS-ND
Microcontrollers TMS320F28023PTS-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - TMS320F28023PTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28023PTS
Microcontrollers TMS320F28023PTS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28023PTS
32-bit Microcontrollers - MCU TMS320F28023PTS
32-bit Microcontrollers - MCU Piccolo Microcntrlr

32-bit Microcontrollers - MCU Piccolo Microcntrlr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28023PTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28023PTS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28023PTS
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28023PTS 1271245-TMS320F28023PTS 685-TMS320F28023PTS TMS320F28023PTS-ND TMS320F28023PTS TMS320F28023PTS TMS320F28023PTS
Product Name TMS320F28023 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28023PTS 32-bit 50MHz 64KB 3.3V Embedded Microcontroller MCU Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 12 KB 64 KB 12 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART I2C, SPI, SCI, UART, USART SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products