DIODE GEN PURP 600V 8A D-PAK
DIODE STANDARD 600V 8A TO252AA
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 600V 8A D-PAK Product overview: VS-8EWL06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWL06FNTRL-M
DIODE GEN PURP 600V 8A D-PAK
Rectifiers Freds - D-PAK-e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-8EWL06FNTRL-M3CT-ND | 280-VS-8EWL06FNTRL-M3 | VS-8EWL06FNTRL-M3 | VS-8EWL06FNTRL-M3 |
| Product Name | Single Diodes | 600V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-252-3 | D-PAK | ||
| RoHS Compliant | RoHS |