137V Clamp 1.4A Ipp Tvs Diode Surface Mount PMDE
TVS DIODE 85VWM 137VC PMDE
TVS DIODE 85VWM 137VC PMDE
85V 200W, COMPACT AND HIGHLY REL
TVS DIODE, UNIDIR, 85V, 200W, PMDE ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS85VLNVWMTR-ND | VS85VLNVWMTR | 30AK7574 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 85V, 200W, Pmde Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | PMDE | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 137 volts | 137 volts |