Diode Standard, Reverse Polarity 1000V 85A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GP REV 1KV 85A DO203AB
FAST DIODE, 85A, 1KV, DO-203AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:85A; Forward Voltage Max:1.75V; Diode Module Configuration:Single
Rectifiers 1000 Volt 85 Amp
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 85HFLR100S05-ND | VS-85HFLR100S05 | 07B4498 | VS-85HFLR100S05 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 85A, 1Kv, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.75 volts | 1.75 volts |