Vishay Intertechnology, Inc. Single Diodes VS-80APS08-M3

Description
Diode Standard 800V 80A Through Hole TO-247AC
Request a Quote Datasheet
Description
Diode Standard 800V 80A Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-80APS08-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-80APS08-M3GI-ND
Single Diodes VS-80APS08-M3GI-ND
Diode Standard 800V 80A Through Hole TO-247AC

Diode Standard 800V 80A Through Hole TO-247AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-80APS08-M3 - 902959-VS-80APS08-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-80APS08-M3
902959-VS-80APS08-M3
Diodes, Rectifiers - Single - VS-80APS08-M3 902959-VS-80APS08-M3
Manufacturer: Vishay Win Source Part Number: 902959-VS-80APS08-M3 Features: Diode Standard 800 V 80A Through Hole TO-247AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: 80APS08 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902959-VS-80APS08-M3
Features: Diode Standard 800 V 80A Through Hole TO-247AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: 80APS08
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode and Rectifier - 280-VS-80APS08-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-80APS08-M3
Diode and Rectifier 280-VS-80APS08-M3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-80APS08-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APS08-M3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-80APS08-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APS08-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-80APS08-M3
Rectifiers VS-80APS08-M3
Rectifiers New Input Diodes - TO-247-e3

Rectifiers New Input Diodes - TO-247-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80APS08-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80APS08-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-80APS08-M3
DIODE GEN PURP 800V 80A TO247AC

DIODE GEN PURP 800V 80A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number VS-80APS08-M3GI-ND 902959-VS-80APS08-M3 280-VS-80APS08-M3 VS-80APS08-M3 VS-80APS08-M3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-80APS08-M3 Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Diode Type Diode Standard 800 V 80A Through Hole TO-247AC
Package Rail/Tube TO-247AC TO-247
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data