Diode Standard 1200V 90A Through Hole TO-247AD
RECTIFIER, SINGLE, 90A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):90A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 90A TO247AD
Rectifiers Single Diode Alt VS-80APF12-M3
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-90APF12L-M3-ND | 95AC2485 | VS-90APF12L-M3 | VS-90APF12L-M3 |
| Product Name | Single Diodes | Rectifier, Single, 90A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| VF | 1.38 volts | 1.38 volts | ||
| IF | 90000 mA |