Rectifiers 80 Amp 400 Volt 1570 Amp IFSM Product overview: VS-80PF40W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-80PF40W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766268-VS-80PF40W
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 80A
Operating Temperature - Junction: -55°C ~ 180°C
Family Name: VS-80PF40W
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB (DO-5)
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 400V
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Diode Standard 400V 80A Stud Mount DO-203AB (DO-5)
Rectifiers 80 Amp 400 Volt 1570 Amp IFSM
DIODE GEN PURP 400V 80A DO203AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-80PF40W | 766268-VS-80PF40W | VS-80PF40W-ND | VS-80PF40W | VS-80PF40W |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - VS-80PF40W | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-5; DO-5 | |||
| RoHS Compliant | RoHS | ||||
| IO | 80 amps | ||||
| Tj | -55 C (-67 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) |