Win Source Part Number: 1012863-VS-90APS08L-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 90A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 90 A
Current - Reverse Leakage @ Vr: 100 µA @ 800 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 90APS08
Diode Standard 800V 90A Through Hole TO-247AD
Rectifiers Single Diode Alt VS-80APS08-M3 Product overview: VS-90APS08L-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-90APS08L-M3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 90A TO247AD
Rectifiers Single Diode Alt VS-80APS08-M3
RECTIFIER, SINGLE, 90A, 800V, TO-247AD; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):90A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1012863-VS-90APS08L-M3 | VS-90APS08L-M3-ND | 2085-VS-90APS08L-M3 | VS-90APS08L-M3 | VS-90APS08L-M3 | 95AC2486 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 90A, 800V, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 800 volts | |||||
| IR | 0.1000 mA | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |