Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766438-VS-8TQ080GSPB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 180°C
Part Status: Obsolete(EOL)
Family Name: VS-8TQ080GS
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): MBR880DT/R13; 8TQ080S; VS-8TQ080GSTRRPbF;
Introduction Date: April 09, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 80V 8A TO263AB Product overview: VS-8TQ080GSPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ080GSPBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 80V 8A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 766438-VS-8TQ080GSPBF | VS-8TQ080GSPBF-ND | 280-VS-8TQ080GSPBF | VS-8TQ080GSPBF |
| Product Name | Diodes, Rectifiers - Single - VS-8TQ080GSPBF | Single Diodes | Schottky 80V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.7200 volts | 0.7200 volts |