Vishay Intertechnology, Inc. Diode Arrays VS-8CSH01-M3/87A

Description
Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-8CSH01-M3/87A-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 2x4A 100V

Rectifiers Hypfst Rct 2x4A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8CSH01-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8CSH01-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers VS-8CSH01-M3/87A
DIODE ARRAY GP 100V 4A TO277A

DIODE ARRAY GP 100V 4A TO277A

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number VS-8CSH01-M3/87A-ND VS-8CSH01-M3/87A VS-8CSH01-M3/87A
Product Name Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
General-purpose dual Schottky diode - BAS70-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers