Vishay Precision Group Single Diodes VS-8EWF10S-M3

Description
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8EWF10S-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8EWF10S-M3GI-ND
Single Diodes VS-8EWF10S-M3GI-ND
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-8EWF10S-M3 - 098364-VS-8EWF10S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWF10S-M3
098364-VS-8EWF10S-M3
Diodes, Rectifiers - Single - VS-8EWF10S-M3 098364-VS-8EWF10S-M3
Manufacturer: Vishay Win Source Part Number: 098364-VS-8EWF10S-M3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 270ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 098364-VS-8EWF10S-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 270ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8 A 1000 V DPAK Diode and Rectifier - 280-VS-8EWF10S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 1000 V DPAK Diode and Rectifier
280-VS-8EWF10S-M3
8 A 1000 V DPAK Diode and Rectifier 280-VS-8EWF10S-M3
DIODE 8 A, 1000 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, Rectifier Diode Product overview: VS-8EWF10S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 1000 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 1000 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF10S-M3 can be used for catalog matching and distributor lookup.

DIODE 8 A, 1000 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, Rectifier Diode Product overview: VS-8EWF10S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 1000 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 1000 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF10S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWF10S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWF10S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWF10S-M3
DIODE GEN PURP 1KV 8A DPAK

DIODE GEN PURP 1KV 8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-8EWF10S-M3
Rectifiers VS-8EWF10S-M3
Rectifiers New Input Diodes - D-PAK-e3

Rectifiers New Input Diodes - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number VS-8EWF10S-M3GI-ND 098364-VS-8EWF10S-M3 280-VS-8EWF10S-M3 VS-8EWF10S-M3 VS-8EWF10S-M3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-8EWF10S-M3 8 A 1000 V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 1000 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Single Diodes - BAS40/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Schottky Diodes - 12CGQ150 - 1034691-12CGQ150 - Win Source Electronics
Specs
VF 1.6 volts
IF 35000 mA
Tj -55 C (-67 F)
View Details
2 suppliers