Vishay Intertechnology, Inc. Single Diodes VS-8EWS08STRR-M3

Description
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8EWS08STRR-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8EWS08STRR-M3-ND
Single Diodes VS-8EWS08STRR-M3-ND
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-8EWS08STRR-M3 - 766426-VS-8EWS08STRR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWS08STRR-M3
766426-VS-8EWS08STRR-M3
Diodes, Rectifiers - Single - VS-8EWS08STRR-M3 766426-VS-8EWS08STRR-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766426-VS-8EWS08STRR -M3 Packaging: Reel package Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -55°C ~ 150°C Family Name: VS-8EWS08S Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 8A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): 8EWS10STRPBF; 8EWS10STRRPBF; DLA10IM800UC; Introduction Date: April 21, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766426-VS-8EWS08STRR-M3
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-8EWS08S
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): 8EWS10STRPBF; 8EWS10STRRPBF; DLA10IM800UC;
Introduction Date: April 21, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8 A 800 V DPAK Diode and Rectifier - 280-VS-8EWS08STRR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 800 V DPAK Diode and Rectifier
280-VS-8EWS08STRR-M3
8 A 800 V DPAK Diode and Rectifier 280-VS-8EWS08STRR-M3
DIODE 8 A, 800 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS08STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 800 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 800 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS08STRR-M3 can be used for catalog matching and distributor lookup.

DIODE 8 A, 800 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS08STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 800 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 800 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS08STRR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWS08STRR-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWS08STRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWS08STRR-M3
DIODE GEN PURP 800V 8A D-PAK

DIODE GEN PURP 800V 8A D-PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-8EWS08STRR-M3
Schottky Diodes & Rectifiers VS-8EWS08STRR-M3
Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3

Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number VS-8EWS08STRR-M3-ND 766426-VS-8EWS08STRR-M3 280-VS-8EWS08STRR-M3 VS-8EWS08STRR-M3 VS-8EWS08STRR-M3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-8EWS08STRR-M3 8 A 800 V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 800 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155153 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HRPFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1250 mA
trr 100 ns
View Details
150V 100 mA Diode and Rectifier - 284-BAR6405WE6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers