Diode Standard 400V 8A Surface Mount D-PAK (TO-252AA)
DIODE 8 A, 400 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWF04S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 400 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 400 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF04S-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1010543-VS-8EWF04S-M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 8A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-8EWF04S-M3GI-ND | 280-VS-8EWF04S-M3 | 1010543-VS-8EWF04S-M3 | VS-8EWF04S-M3 |
| Product Name | Single Diodes | 8 A 400 V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - VS-8EWF04S-M3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | Rail/Tube | DPAK | ||
| RoHS Compliant | RoHS | |||
| IO | 8 amps | |||
| Diode Type | Standard |