Vishay Precision Group Diodes, Rectifiers - Single - VS-8EWS08STR-M3 VS-8EWS08STR-M3

Description
Manufacturer: Vishay Win Source Part Number: 1010554-VS-8EWS08STR -M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1010554-VS-8EWS08STR -M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-8EWS08STR-M3 - 1010554-VS-8EWS08STR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWS08STR-M3
1010554-VS-8EWS08STR-M3
Diodes, Rectifiers - Single - VS-8EWS08STR-M3 1010554-VS-8EWS08STR-M3
Manufacturer: Vishay Win Source Part Number: 1010554-VS-8EWS08STR -M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1010554-VS-8EWS08STR-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - VS-8EWS08STR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-8EWS08STR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-8EWS08STR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7003784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003784P
Schottky Diodes & Rectifiers 7003784P
Vishay VS-8EWS08STR-M3 Diode

Vishay VS-8EWS08STR-M3 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9189711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189711
Schottky Diodes & Rectifiers 9189711
Vishay VS-8EWS08STR-M3 Diode

Vishay VS-8EWS08STR-M3 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7003784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003784
Schottky Diodes & Rectifiers 7003784
Vishay VS-8EWS08STR-M3 Diode

Vishay VS-8EWS08STR-M3 Diode

Supplier's Site
8 A 800 V DPAK Diode and Rectifier - 280-VS-8EWS08STR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 800 V DPAK Diode and Rectifier
280-VS-8EWS08STR-M3
8 A 800 V DPAK Diode and Rectifier 280-VS-8EWS08STR-M3
DIODE 8 A, 800 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS08STR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 800 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 800 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS08STR-M3 can be used for catalog matching and distributor lookup.

DIODE 8 A, 800 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS08STR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 800 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 800 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS08STR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-8EWS08STR-M3
Schottky Diodes & Rectifiers VS-8EWS08STR-M3
Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3

Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3

Buy Now Datasheet
Rectifier, Single, 8A, 800V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 99Y8348 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 8A, 800V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay
99Y8348
Rectifier, Single, 8A, 800V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay 99Y8348
RECTIFIER, SINGLE, 8A, 800V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):8A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 8A, 800V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):8A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - VS-8EWS08STR-M3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-8EWS08STR-M3
Single Diodes VS-8EWS08STR-M3
DIODE GEN PURP 800V 8A D-PAK

DIODE GEN PURP 800V 8A D-PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWS08STR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWS08STR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWS08STR-M3
DIODE GEN PURP 800V 8A D-PAK

DIODE GEN PURP 800V 8A D-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 1010554-VS-8EWS08STR-M3 VS-8EWS08STR-M3TR-ND 7003784P 9189711 280-VS-8EWS08STR-M3 VS-8EWS08STR-M3 99Y8348 VS-8EWS08STR-M3 VS-8EWS08STR-M3
Product Name Diodes, Rectifiers - Single - VS-8EWS08STR-M3 Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 8 A 800 V DPAK Diode and Rectifier Schottky Diodes & Rectifiers Rectifier, Single, 8A, 800V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 800 volts 800 volts
IR 0.0500 mA 0.0500 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data