DIODE ARR SCHOTT 45V 40A D618SM Product overview: VS-81CNQ045ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-81CNQ045ASMPB
Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole D-61-8-SM
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766284-VS-81CNQ045AS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: D-61-8-SM
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 40V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: VS-81CNQ045
Categories: Discrete Semiconductor Products
Manufacturer Package: D-61-8-SM
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 40A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 81CNQ040SM; 80CNQ040SM-G81CNQ045
Introduction Date: June 17, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 45V 40A D618SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-81CNQ045ASMPBF | VS-81CNQ045ASMPBF-ND | 766284-VS-81CNQ045ASMPBF | VS-81CNQ045ASMPBF |
| Product Name | 45V 40A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-81CNQ045ASMPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | D-61-8-SM | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |