Manufacturer: Vishay
Win Source Part Number: 1010541-VS-8ETX06STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3V @ 8A
Reverse Recovery Time (trr): 31ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 800
DIODE GEN PURP 600V 8A TO263AB Product overview: VS-8ETX06STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06STRLPBF
Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 600V 8A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1010541-VS-8ETX06STRLPBF | 280-VS-8ETX06STRLPBF | VS-8ETX06STRLPBF-ND | VS-8ETX06STRLPBF |
| Product Name | Diodes, Rectifiers - Single - VS-8ETX06STRLPBF | 600V 8A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 3 volts | 3 volts | ||
| VR | 600 volts | |||
| IR | 0.0500 mA | |||
| trr | 31 ns |