Vishay Precision Group Single Diodes VS-85HF140

Description
Diode Standard 1400V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 1400V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-85HF140-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-VS-85HF140-ND
Single Diodes 112-VS-85HF140-ND
Diode Standard 1400V 85A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 1400V 85A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 351839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
351839
Schottky Diodes & Rectifiers 351839
Vishay VS-85HF140 Switching Diode

Vishay VS-85HF140 Switching Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-85HF140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-85HF140
Discrete Semiconductor Products - Diodes - Rectifiers VS-85HF140
DIODE GEN PURP 1.4KV 85A DO203AB

DIODE GEN PURP 1.4KV 85A DO203AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-85HF140
Rectifiers VS-85HF140
Rectifiers 1400 Volt 85 Amp

Rectifiers 1400 Volt 85 Amp

Buy Now Datasheet
Standard Diode, 85A, 1.4Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 09F7544 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 85A, 1.4Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay
09F7544
Standard Diode, 85A, 1.4Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay 09F7544
STANDARD DIODE, 85A, 1.4KV DO-203AB; Repetitive Peak Reverse Voltage:1.4kV; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 85A, 1.4KV DO-203AB; Repetitive Peak Reverse Voltage:1.4kV; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 112-VS-85HF140-ND 351839 VS-85HF140 VS-85HF140 09F7544
Product Name Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 85A, 1.4Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 150 C (-85 to 302 F) -65 to 180 C (-85 to 356 F)
Package D05 DO-5; DO-5
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details
High Voltage Power Rectifiers - HRSCH10000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details