Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-277, 3-PowerDFN
Diode Switching 100V 8A 3-Pin(2+Tab) SMPC T/R Product overview: VS-8CSH01-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8CSH01-M3/86A
DIODE ARRAY GP 100V 4A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-8CSH01-M3/86AGIDKR-ND | 280-VS-8CSH01-M3/86A | VS-8CSH01-M3/86A |
| Product Name | Diode Arrays | 100V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | |
| Package | TO-277, 3-PowerDFN | Tape and Reel |