Diode Standard 1200V 80A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 1.2KV 80A DO203AB
STANDARD DIODE, 80A, 1.2KV DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:80A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-80PF120-ND | VS-80PF120 | 53H9638 | VS-80PF120 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 80A, 1.2Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -55 to 180 C (-67 to 356 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.4 volts | 1.4 volts |