Vishay Precision Group 4A 200V 277A Diode and Rectifier VS-8CSH02-M3/86A

Description
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-8CSH02-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8CSH02-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-8CSH02-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8CSH02-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A 200V 277A Diode and Rectifier - 280-VS-8CSH02-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 200V 277A Diode and Rectifier
280-VS-8CSH02-M3/86A
4A 200V 277A Diode and Rectifier 280-VS-8CSH02-M3/86A
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-8CSH02-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8CSH02-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-8CSH02-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8CSH02-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325805-VS-8CSH02-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325805-VS-8CSH02-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325805-VS-8CSH02-M3/86A
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325805-VS-8CSH02-M3 /86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 950 mV @ 4 A Reverse Recovery Time (trr): 18 ns Current - Reverse Leakage @ Vr: 2 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Supplier Device Package: TO-277A (SMPC) Case / Package: TO-277, 3-PowerDFN ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-8CSH02-M3/86AGICT ,112-VS-8CSH02-M3/86 ACT,VS-8CSH02-M3/86A GIDKR-ND,VS-8CSH02-M 3/86AGICT-ND,VS-8CSH 02-M3/86AGITR,VS-8CS H02-M3/86AGIDKR,VS-8 CSH02-M3/86AGITR-ND, 112-VS-8CSH02-M3/86A DKR,112-VS-8CSH02-M3 /86ATR Base Product Number: 8CSH02 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325805-VS-8CSH02-M3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 4 A
Reverse Recovery Time (trr): 18 ns
Current - Reverse Leakage @ Vr: 2 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Supplier Device Package: TO-277A (SMPC)
Case / Package: TO-277, 3-PowerDFN
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-8CSH02-M3/86AGICT,112-VS-8CSH02-M3/86ACT,VS-8CSH02-M3/86AGIDKR-ND,VS-8CSH02-M3/86AGICT-ND,VS-8CSH02-M3/86AGITR,VS-8CSH02-M3/86AGIDKR,VS-8CSH02-M3/86AGITR-ND,112-VS-8CSH02-M3/86ADKR,112-VS-8CSH02-M3/86ATR
Base Product Number: 8CSH02
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode Arrays - 112-VS-8CSH02-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - 112-VS-8CSH02-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - 112-VS-8CSH02-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8CSH02-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8CSH02-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-8CSH02-M3/86A
DIODE ARRAY GP 200V 4A TO277A

DIODE ARRAY GP 200V 4A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 2x4A 200V

Rectifiers Hypfst Rct 2x4A 200V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 280-VS-8CSH02-M3/86A 1325805-VS-8CSH02-M3/86A 112-VS-8CSH02-M3/86ACT-ND VS-8CSH02-M3/86A VS-8CSH02-M3/86A
Product Name 4A 200V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 0.9500 volts 0.9500 volts
VR 200 volts
Unlock Full Specs
to access all available technical data