Diode Standard 300V 8A Through Hole TO-220AC
DIODE GEN PURP 300V 8A TO220AC
RECTIFIER, SINGLE, 8A, 300V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):8A; Diode Configuration:Single
Rectifiers 300V 8A TO-220 Fred Pt
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-8ETH03-M3GI-ND | VS-8ETH03-M3 | 68AC5628 | VS-8ETH03-M3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 8A, 300V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.25 volts | 1.25 volts | ||
| RoHS Compliant | RoHS |