Manufacturer: Vishay
Win Source Part Number: 1010556-VS-8EWS10S-M
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)
Rectifiers Input Diodes - D-PAK Product overview: VS-8EWS10S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8EWS10S-M3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 8A DPAK
Rectifiers Input Diodes - D-PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1010556-VS-8EWS10S-M3 | VS-8EWS10S-M3-ND | 2085-VS-8EWS10S-M3 | VS-8EWS10S-M3 | VS-8EWS10S-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-8EWS10S-M3 | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |