Vishay Intertechnology, Inc. Single Diodes VS-8ETX06FP-N3

Description
Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet
Description
Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-8ETX06FP-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 8A Through Hole TO-220-2 Full Pack

Diode Standard 600V 8A Through Hole TO-220-2 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1353808-VS-8ETX06FP-N3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1353808-VS-8ETX06FP-N3
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1353808-VS-8ETX06FP-N3
Win Source Part Number: 1353808-VS-8ETX06FP- N3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220-2 Full Pack Base Product Number: 8ETX06 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3 V @ 8 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 17 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1353808-VS-8ETX06FP-N3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220-2 Full Pack
Base Product Number: 8ETX06
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3 V @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 17 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Diode and Rectifier - 280-VS-8ETX06FP-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-8ETX06FP-N3
Diode and Rectifier 280-VS-8ETX06FP-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-8ETX06FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06FP-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-8ETX06FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06FP-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-8ETX06FP-N3
Rectifiers VS-8ETX06FP-N3
Rectifiers Freds - FULLPAK-220-e3

Rectifiers Freds - FULLPAK-220-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8ETX06FP-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8ETX06FP-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8ETX06FP-N3
DIODE GP 600V 8A TO220-2FP

DIODE GP 600V 8A TO220-2FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-VS-8ETX06FP-N3-ND 1353808-VS-8ETX06FP-N3 280-VS-8ETX06FP-N3 VS-8ETX06FP-N3 VS-8ETX06FP-N3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VF 3 volts
VR 600 volts
IR 0.0500 mA
trr 17 ns
Unlock Full Specs
to access all available technical data