Vishay Precision Group Single Diodes VS-85HF80

Description
Diode Standard 800V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 800V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-85HF80GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-85HF80GI-ND
Single Diodes VS-85HF80GI-ND
Diode Standard 800V 85A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 800V 85A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-85HF80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-85HF80
Discrete Semiconductor Products - Diodes - Rectifiers VS-85HF80
DIODE GEN PURP 800V 85A DO203AB

DIODE GEN PURP 800V 85A DO203AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-85HF80
Rectifiers VS-85HF80
Rectifiers 800 Volt 85 Amp

Rectifiers 800 Volt 85 Amp

Buy Now Datasheet
Standard Diode, 85A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 09F7549 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 85A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
09F7549
Standard Diode, 85A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 09F7549
STANDARD DIODE, 85A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°CRoHS Compliant: Yes

STANDARD DIODE, 85A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number VS-85HF80GI-ND VS-85HF80 VS-85HF80 09F7549
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 85A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 180 C (-85 to 356 F) ? to 180 C (? to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040204 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
Schottky barrier double diode - BAT74,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B
RoHS Compliant RoHS
View Details
3 suppliers
Single Diodes - AIDK08S65C5ATMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
VF 1.7 volts
VR 650 volts
IR 0.0500 mA
View Details
4 suppliers
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details