Vishay Intertechnology, Inc. Schottky 60V 8A Diode and Rectifier VS-8TQ060PBF

Description
DIODE SCHOTTKY 60V 8A TO220AC Product overview: VS-8TQ060PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ060PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 8A TO220AC Product overview: VS-8TQ060PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ060PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 8A Diode and Rectifier - 280-VS-8TQ060PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 8A Diode and Rectifier
280-VS-8TQ060PBF
Schottky 60V 8A Diode and Rectifier 280-VS-8TQ060PBF
DIODE SCHOTTKY 60V 8A TO220AC Product overview: VS-8TQ060PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ060PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 8A TO220AC Product overview: VS-8TQ060PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ060PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8TQ060PBF - 766435-VS-8TQ060PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8TQ060PBF
766435-VS-8TQ060PBF
Diodes, Rectifiers - Single - VS-8TQ060PBF 766435-VS-8TQ060PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766435-VS-8TQ060PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 550μA @ 60V Operating Temperature - Junction: -55°C ~ 175°C Family Name: VS-8TQ060 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): MBR10H60; SRA860; MBR660_00001; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766435-VS-8TQ060PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 550μA @ 60V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: VS-8TQ060
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBR10H60; SRA860; MBR660_00001;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Single Diodes - VS-8TQ060PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8TQ060PBF-ND
Single Diodes VS-8TQ060PBF-ND
Diode Schottky 60V 8A Through Hole TO-220AC

Diode Schottky 60V 8A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8TQ060PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8TQ060PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8TQ060PBF
DIODE SCHOTTKY 60V 8A TO220AC

DIODE SCHOTTKY 60V 8A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-8TQ060PBF 766435-VS-8TQ060PBF VS-8TQ060PBF-ND VS-8TQ060PBF
Product Name Schottky 60V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-8TQ060PBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data