Vishay Intertechnology, Inc. Single Diodes VS-8TQ080S-M3

Description
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-8TQ080S-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)

Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-8TQ080S-M3
Schottky Diodes & Rectifiers VS-8TQ080S-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8TQ080S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8TQ080S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8TQ080S-M3
DIODE SCHOTTKY 80V 8A TO263AB

DIODE SCHOTTKY 80V 8A TO263AB

Supplier's Site
Schottky Rectifier, Single, 80V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5633 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 80V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5633
Schottky Rectifier, Single, 80V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5633
SCHOTTKY RECTIFIER, SINGLE, 80V, TO263AB; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 80V, TO263AB; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 112-VS-8TQ080S-M3-ND VS-8TQ080S-M3 VS-8TQ080S-M3 68AC5633
Product Name Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Single, 80V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
Tj -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active
VF 0.7200 volts 0.7200 volts
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
High-speed switching diode - BAS16-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048177-BAS1602LE6327XTMA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
4 suppliers