Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)
DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWH02FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWH02FNTR-M3
DIODE GEN PURP 200V 8A D-PAK
DIODE, ULTRA FAST, 8A, 200V, TO-252AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single
Rectifiers Hyperfast 8A 200V 23ns
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-8EWH02FNTR-M3TR-ND | 280-VS-8EWH02FNTR-M3 | VS-8EWH02FNTR-M3 | 94T2859 | VS-8EWH02FNTR-M3 |
| Product Name | Single Diodes | 8 A 200 V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultra Fast, 8A, 200V, To-252Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | Tape and Reel | DPAK | TO-252-3 | ||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps |