Vishay Intertechnology, Inc. Single Diodes VS-8ETH06FPPBF

Description
Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet
Description
Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8ETH06FPPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8ETH06FPPBF-ND
Single Diodes VS-8ETH06FPPBF-ND
Diode Standard 600V 8A Through Hole TO-220-2 Full Pack

Diode Standard 600V 8A Through Hole TO-220-2 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-8ETH06FPPBF - 103485-VS-8ETH06FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8ETH06FPPBF
103485-VS-8ETH06FPPBF
Diodes, Rectifiers - Single - VS-8ETH06FPPBF 103485-VS-8ETH06FPPBF
Manufacturer: Vishay Win Source Part Number: 103485-VS-8ETH06FPPB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 103485-VS-8ETH06FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
600V 8A TO220 Diode and Rectifier - 280-VS-8ETH06FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A TO220 Diode and Rectifier
280-VS-8ETH06FPPBF
600V 8A TO220 Diode and Rectifier 280-VS-8ETH06FPPBF
DIODE GP 600V 8A TO220-2FP Product overview: VS-8ETH06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETH06FPPBF can be used for catalog matching and distributor lookup.

DIODE GP 600V 8A TO220-2FP Product overview: VS-8ETH06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETH06FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8ETH06FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8ETH06FPPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8ETH06FPPBF
DIODE GP 600V 8A TO220-2FP

DIODE GP 600V 8A TO220-2FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-8ETH06FPPBF-ND 103485-VS-8ETH06FPPBF 280-VS-8ETH06FPPBF VS-8ETH06FPPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-8ETH06FPPBF 600V 8A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 2.4 volts 2.4 volts
VR 600 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data