Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-82CNQ030ASLPBF VS-82CNQ030ASLPBF

Description
Manufacturer: Vishay Win Source Part Number: 120528-VS-82CNQ030AS LPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 550mV @ 80A Current - Reverse Leakage @ Vr: 5mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 120528-VS-82CNQ030AS LPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 550mV @ 80A Current - Reverse Leakage @ Vr: 5mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-82CNQ030ASLPBF - 120528-VS-82CNQ030ASLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-82CNQ030ASLPBF
120528-VS-82CNQ030ASLPBF
Diodes, Rectifiers - Arrays - VS-82CNQ030ASLPBF 120528-VS-82CNQ030ASLPBF
Manufacturer: Vishay Win Source Part Number: 120528-VS-82CNQ030AS LPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 550mV @ 80A Current - Reverse Leakage @ Vr: 5mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 120528-VS-82CNQ030ASLPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 80A
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
30V 40A Diode and Rectifier - 286-VS-82CNQ030ASLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 40A Diode and Rectifier
286-VS-82CNQ030ASLPBF
30V 40A Diode and Rectifier 286-VS-82CNQ030ASLPBF
DIODE ARR SCHOTT 30V 40A D618SL Product overview: VS-82CNQ030ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-82CNQ030ASLPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 40A D618SL Product overview: VS-82CNQ030ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-82CNQ030ASLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-82CNQ030ASLPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 40A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 30V 40A Surface Mount D-61-8-SL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-82CNQ030ASLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-82CNQ030ASLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-82CNQ030ASLPBF
DIODE ARR SCHOTT 30V 40A D618SL

DIODE ARR SCHOTT 30V 40A D618SL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 120528-VS-82CNQ030ASLPBF 286-VS-82CNQ030ASLPBF VS-82CNQ030ASLPBFGI-ND VS-82CNQ030ASLPBF
Product Name Diodes, Rectifiers - Arrays - VS-82CNQ030ASLPBF 30V 40A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
VF 0.5500 volts 0.5500 volts
VR 30 volts
IR 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
General-purpose dual Schottky diode - BAS70-04WF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers