Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809437-VS-80EBU04
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 80A
Supplier Device Package: PowIRtab
Manufacturer Package: PowerTab , PowIRtab
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 80A
Current - Reverse Leakage at Vr: 50μA at 400V
Diode Standard 400V 80A Chassis Mount PowIRtab™
Rectifier diode,80EBU04 80A 400V
Rectifier diode,80EBU04 80A 400V
DIODE 80 A, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, POWERTAB-1, Rectifier Diode Product overview: VS-80EBU04 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-80EBU04 can be used for catalog matching and distributor lookup.
DIODE, SINGLE, 400V, 80A, POWERTAB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):80A; Diode Configuration:Single
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 809437-VS-80EBU04 | 112-VS-80EBU04-ND | 3953991 | 2085-VS-80EBU04 | VS-80EBU04 | 06AC6570 |
| Product Name | Diodes, Rectifiers - Single - VS-80EBU04 | Single Diodes | Schottky Diodes & Rectifiers | 80 A Diode and Rectifier | Rectifiers | Diode, Single, 400V, 80A, Powertab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Configuration | Single | |||||
| VF | 1.3 volts | 1.3 volts | ||||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0500 mA | |||||
| Package | Powertab | Bulk | PowerTab |