Vishay Precision Group Single Diodes VS-86HF20

Description
Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 86HF20-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
86HF20-ND
Single Diodes 86HF20-ND
Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
200V 85A Diode and Rectifier - 2085-VS-86HF20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 85A Diode and Rectifier
2085-VS-86HF20
200V 85A Diode and Rectifier 2085-VS-86HF20
DIODE GEN PURP 200V 85A DO203AB Product overview: VS-86HF20 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 85A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-86HF20 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 85A DO203AB Product overview: VS-86HF20 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 85A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-86HF20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324301-VS-86HF20 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324301-VS-86HF20
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324301-VS-86HF20
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324301-VS-86HF20 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 100 Mounting: Chassis, Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 85A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 267 A Current - Reverse Leakage @ Vr: 9 mA @ 200 V Operating Temperature - Junction: -65°C ~ 180°C Supplier Device Package: DO-203AB (DO-5) Case / Package: DO-203AB, DO-5, Stud ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 86HF20,VS86HF20,VS-8 6HF20-ND,VS86HF20-ND ,*86HF20 Base Product Number: 86HF20 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324301-VS-86HF20
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 100
Mounting: Chassis, Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 85A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 267 A
Current - Reverse Leakage @ Vr: 9 mA @ 200 V
Operating Temperature - Junction: -65°C ~ 180°C
Supplier Device Package: DO-203AB (DO-5)
Case / Package: DO-203AB, DO-5, Stud
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 86HF20,VS86HF20,VS-86HF20-ND,VS86HF20-ND,*86HF20
Base Product Number: 86HF20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-86HF20 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-86HF20
Discrete Semiconductor Products - Diodes - Rectifiers VS-86HF20
DIODE GEN PURP 200V 85A DO203AB

DIODE GEN PURP 200V 85A DO203AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-86HF20
Rectifiers VS-86HF20
Rectifiers 200 Volt 85 Amp

Rectifiers 200 Volt 85 Amp

Buy Now Datasheet
Standard Diode, 85A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 07B4539 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 85A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
07B4539
Standard Diode, 85A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 07B4539
STANDARD DIODE, 85A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:1.8kA; No. of Pins:2 Pin RoHS Compliant: Yes

STANDARD DIODE, 85A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:1.8kA; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number 86HF20-ND 2085-VS-86HF20 1324301-VS-86HF20 VS-86HF20 VS-86HF20 07B4539
Product Name Single Diodes 200V 85A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 85A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 180 C (-85 to 356 F) -65 C (-85 F) -65 to 180 C (-85 to 356 F)
Package Bulk DO-203AB
RoHS Compliant RoHS RoHS RoHS
IO 85 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data