Manufacturer: Vishay
Win Source Part Number: 140589-VS-81CNQ040AS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 40A
Current - Reverse Leakage @ Vr: 5mA @ 40V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 40V 40A Surface Mount D-61-8-SL
DIODE ARR SCHOTT 40V 40A D618SL Product overview: VS-81CNQ040ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-81CNQ040ASLPB
DIODE ARR SCHOTT 40V 40A D618SL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 140589-VS-81CNQ040ASLPBF | VS-81CNQ040ASLPBF-ND | 286-VS-81CNQ040ASLPBF | VS-81CNQ040ASLPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-81CNQ040ASLPBF | Diode Arrays | 40V 40A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.6000 volts | 0.6000 volts | ||
| VR | 40 volts | |||
| IR | 5 mA |